Panasonic Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ2R0X

Description
RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1791
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1791
RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6647
Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6647
RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R, 0.1W, THICK FILM, 0402; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1791
Product Name Resistor, 2R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details