Panasonic Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ244X

Description
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1802
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1802
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9241
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9241
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1802
Product Name Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details