Panasonic Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ243X

Description
RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6658
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6658
RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1801
Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1801
RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 24K, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6658
Product Name Resistor, 24K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers