Panasonic Chip Resistor - Surface Mount ERJ-H2GJ222X

Description
RES 2.2K OHM 5% 1/10W 0402
Datasheet
Description
RES 2.2K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2GJ222X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2GJ222X
Chip Resistor - Surface Mount ERJ-H2GJ222X
RES 2.2K OHM 5% 1/10W 0402

RES 2.2K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9235
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9235
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6654
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6654
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-H2GJ222X 28AJ9235 28AJ6654
Product Name Chip Resistor - Surface Mount Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details