Panasonic Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ1R1X

Description
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9210
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9210
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9211
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9211
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9210
Product Name Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details