Panasonic Resistors - Chip Resistor - Surface Mount ERJ-H2GJ1R0X

Description
RES 1 OHM 5% 1/10W 0402
Datasheet
Description
RES 1 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-H2GJ1R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2GJ1R0X
Resistors - Chip Resistor - Surface Mount ERJ-H2GJ1R0X
RES 1 OHM 5% 1/10W 0402

RES 1 OHM 5% 1/10W 0402

Supplier's Site
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6613
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6613
RESISTOR, 1R, 0.1W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R, 0.1W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6612
Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6612
RESISTOR, 1R, 0.1W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R, 0.1W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-H2GJ1R0X 28AJ6613
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 1R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details