Panasonic Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ161X

Description
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6639
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6639
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1783
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1783
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6639
Product Name Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers