Panasonic Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ154X

Description
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9224
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9224
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6637
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6637
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9224 28AJ6637
Product Name Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details