Panasonic Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ153X

Description
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6636
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6636
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6635
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6635
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6636
Product Name Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details