Panasonic Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ152X

Description
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1782
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1782
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6634
Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6634
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ1782 28AJ6634
Product Name Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details