Panasonic Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ132X

Description
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1776
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1776
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6631
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6631
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1776
Product Name Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details