Panasonic Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ124X

Description
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1773
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1773
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9221
Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9221
RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 120K, 0.1W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ1773 28AJ9221
Product Name Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 120K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers