Panasonic Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ114X

Description
RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6625
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6625
RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1770
Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1770
RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 110K, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6625
Product Name Resistor, 110K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details