Panasonic Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ112X

Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6623
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6623
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6624
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6624
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6623
Product Name Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details