Panasonic Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF8R20X

Description
RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6603
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6603
RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6604
Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6604
RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 8R2, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ6603 28AJ6604
Product Name Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 8R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details