Panasonic Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF7R87X

Description
RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6602
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6602
RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6601
Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6601
RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 7R87, 0.1W, THICK FILM, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6602
Product Name Resistor, 7R87, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details