Panasonic Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF6R98X

Description
RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6599
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6599
RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9197
Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9197
RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 6R98, 0.1W, THICK FILM, 0402; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6599
Product Name Resistor, 6R98, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details