Panasonic Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R78X

Description
RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9151
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9151
RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9152
Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9152
RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R78, 0.1W, THICK FILM, 0402; Resistance:1.78ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9151
Product Name Resistor, 1R78, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details