Panasonic Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R13X

Description
RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9138
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9138
RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6540
Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6540
RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R13, 0.1W, THICK FILM, 0402; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9138
Product Name Resistor, 1R13, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details