Panasonic Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DJR018V

Description
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9661
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9661
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9660
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9660
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2DJR018V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR018V
Chip Resistor - Surface Mount ERJ-D2DJR018V
RES 0.018 OHM 1W 1206 WIDE

RES 0.018 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9661 ERJ-D2DJR018V
Product Name Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details