Panasonic Chip Resistor - Surface Mount ERJ-D2CJR180V

Description
RES 0.180 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.180 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2CJR180V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR180V
Chip Resistor - Surface Mount ERJ-D2CJR180V
RES 0.180 OHM 1W 1206 WIDE

RES 0.180 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9620
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9620
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9621
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9621
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-D2CJR180V 01AH9620
Product Name Chip Resistor - Surface Mount Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Wide
Resistance Range 0.1800 ohms 0.1800 ohms
Power Rating 1 to 1206 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details