Panasonic Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CJR110V

Description
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9611
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9611
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9610
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9610
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2CJR110V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR110V
Chip Resistor - Surface Mount ERJ-D2CJR110V
RES 0.110 OHM 1W 1206 WIDE

RES 0.110 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9611 ERJ-D2CJR110V
Product Name Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details