Panasonic Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CJR068V

Description
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9601
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9601
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9600
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9600
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2CJR068V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR068V
Chip Resistor - Surface Mount ERJ-D2CJR068V
RES 0.068 OHM 1W 1206 WIDE

RES 0.068 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9601 ERJ-D2CJR068V
Product Name Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers