Panasonic Chip Resistor - Surface Mount ERJ-D2CFR200V

Description
RES 0.200 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.200 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2CFR200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CFR200V
Chip Resistor - Surface Mount ERJ-D2CFR200V
RES 0.200 OHM 1W 1206 WIDE

RES 0.200 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9583
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9583
RES, 0R2, 1W, 1206W, THICK FILM; Resistance:0.2ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R2, 1W, 1206W, THICK FILM; Resistance:0.2ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9582
Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9582
RES, 0R2, 1W, 1206W, THICK FILM; Resistance:0.2ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R2, 1W, 1206W, THICK FILM; Resistance:0.2ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-D2CFR200V 01AH9583
Product Name Chip Resistor - Surface Mount Res, 0R2, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers