Panasonic RES 0.091 OHM 1W 1206 WIDE ERJ-D2CFR091V

Description
RES 0.091 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.091 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.091 OHM 1W 1206 WIDE - 590-ERJ-D2CFR091V - Utmel Electronic Limited
Hong Kong, China
RES 0.091 OHM 1W 1206 WIDE
590-ERJ-D2CFR091V
RES 0.091 OHM 1W 1206 WIDE 590-ERJ-D2CFR091V
RES 0.091 OHM 1W 1206 WIDE

RES 0.091 OHM 1W 1206 WIDE

Supplier's Site
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9566
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9566
RES, 0R091, 1W, 1206W, THICK FILM; Resistance:0.091ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R091, 1W, 1206W, THICK FILM; Resistance:0.091ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9567
Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9567
RES, 0R091, 1W, 1206W, THICK FILM; Resistance:0.091ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R091, 1W, 1206W, THICK FILM; Resistance:0.091ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-D2CFR091V 01AH9566
Product Name RES 0.091 OHM 1W 1206 WIDE Res, 0R091, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details