RES, 0R016, 2W, 2010W, THICK FILM; Resistance:0.016ohm;
RES, 0R016, 2W, 2010W, THICK FILM; Resistance:0.016ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AH9523 |
| Product Name | Res, 0R016, 2W, 2010W, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 Wide |
| Resistance Range | 0.0160 ohms |