Panasonic Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1DFR012U

Description
RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9516
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9516
RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9517
Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9517
RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R012, 2W, 2010W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9516
Product Name Res, 0R012, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details