Panasonic Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR062U

Description
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9486
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9486
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9487
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9487
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9486
Product Name Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details