Panasonic RES 0.120 OHM 2W 2010 WIDE ERJ-D1CFR120U

Description
RES 0.120 OHM 2W 2010 WIDE
Datasheet
Description
RES 0.120 OHM 2W 2010 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.120 OHM 2W 2010 WIDE - 590-ERJ-D1CFR120U - Utmel Electronic Limited
Hong Kong, China
RES 0.120 OHM 2W 2010 WIDE
590-ERJ-D1CFR120U
RES 0.120 OHM 2W 2010 WIDE 590-ERJ-D1CFR120U
RES 0.120 OHM 2W 2010 WIDE

RES 0.120 OHM 2W 2010 WIDE

Supplier's Site
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9452
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9452
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9453
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9453
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-D1CFR120U 01AH9452
Product Name RES 0.120 OHM 2W 2010 WIDE Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details