Panasonic Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic ERJ-C1CFR068U

Description
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic - 05X1178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic
05X1178
Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic 05X1178
RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.068OHM, 1%, 2010; Resistance:0.068ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1178
Product Name Resistor, Thick Film, 0.068Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details