Panasonic 0.033 OHM 2W Resistor ERJ-C1CFR033U

Description
RES 0.033 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR033U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.033 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR033U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.033 OHM 2W Resistor - 52-ERJ-C1CFR033U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033 OHM 2W Resistor
52-ERJ-C1CFR033U
0.033 OHM 2W Resistor 52-ERJ-C1CFR033U
RES 0.033 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR033U can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR033U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR033U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic - 05X1169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic
05X1169
Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic 05X1169
RESISTOR, THICK FILM, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.033Ohm, 1%, 2010; Resistance Panasonic - 44X3105 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 2010; Resistance Panasonic
44X3105
Thick Film Resistor, 0.033Ohm, 1%, 2010; Resistance Panasonic 44X3105
THICK FILM RESISTOR, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-C1CFR033U 05X1169
Product Name 0.033 OHM 2W Resistor Resistor, Thick Film, 0.033Ohm, 1%, 2010; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Wide 2010 (5025 Metric), 1020 2010; 2010 Wide
Resistance Range 0.0330 ohms 0.0330 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details