Panasonic Resistor, Thick Film, 0.22Ohm, 1%, 2010; Resistance Panasonic ERJ-C1BFR22U

Description
RESISTOR, THICK FILM, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.22Ohm, 1%, 2010; Resistance Panasonic - 05X1118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.22Ohm, 1%, 2010; Resistance Panasonic
05X1118
Resistor, Thick Film, 0.22Ohm, 1%, 2010; Resistance Panasonic 05X1118
RESISTOR, THICK FILM, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.22Ohm, 1%, 2010; Resistance Panasonic - 44X3093 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.22Ohm, 1%, 2010; Resistance Panasonic
44X3093
Thick Film Resistor, 0.22Ohm, 1%, 2010; Resistance Panasonic 44X3093
THICK FILM RESISTOR, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.22OHM, 1%, 2010; Resistance:0.22ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1118
Product Name Resistor, Thick Film, 0.22Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers