Panasonic Resistor, Thick Film, 1Ohm, 1%, 2010; Resistance Panasonic ERJ-C1BF1R0U

Description
RESISTOR, THICK FILM, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 1%, 2010; Resistance Panasonic - 05X1136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 1%, 2010; Resistance Panasonic
05X1136
Resistor, Thick Film, 1Ohm, 1%, 2010; Resistance Panasonic 05X1136
RESISTOR, THICK FILM, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1Ohm, 1%, 2010; Resistance Panasonic - 44X3097 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Ohm, 1%, 2010; Resistance Panasonic
44X3097
Thick Film Resistor, 1Ohm, 1%, 2010; Resistance Panasonic 44X3097
THICK FILM RESISTOR, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 1OHM, 1%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1136
Product Name Resistor, Thick Film, 1Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details