0805 Wide terminal SMD resistor, RoHS Compliant: Yes
0805 Wide terminal SMD resistor, RoHS Compliant: Yes
RES 0.056 OHM 1/2W 0805 WIDE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 43X7154 | ERJ-B3CJR056V |
| Product Name | 0805 Wide Terminal Smd Resistor, Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0805 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 0.0560 ohms |