Panasonic Resistor, Thick Film, 0.039Ohm, 5%, 0805; Resistance Panasonic ERJ-B3CJR039V

Description
RESISTOR, THICK FILM, 0.039OHM, 5%, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.039OHM, 5%, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.039Ohm, 5%, 0805; Resistance Panasonic - 50W2339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.039Ohm, 5%, 0805; Resistance Panasonic
50W2339
Resistor, Thick Film, 0.039Ohm, 5%, 0805; Resistance Panasonic 50W2339
RESISTOR, THICK FILM, 0.039OHM, 5%, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.039OHM, 5%, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R039, 5%, 0.5W, 0805; Resistance Panasonic - 43X3120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R039, 5%, 0.5W, 0805; Resistance Panasonic
43X3120
Res, Thick Film, 0R039, 5%, 0.5W, 0805; Resistance Panasonic 43X3120
RES, THICK FILM, 0R039, 5%, 0.5W, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 0R039, 5%, 0.5W, 0805; Resistance:0.039ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2339
Product Name Resistor, Thick Film, 0.039Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623788-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details