Panasonic Res, Thick Film, 0R91, 5%, 0.5W, 0805; Resistance Panasonic ERJ-B3BJR91V

Description
RES, THICK FILM, 0R91, 5%, 0.5W, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 0R91, 5%, 0.5W, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R91, 5%, 0.5W, 0805; Resistance Panasonic - 43X3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R91, 5%, 0.5W, 0805; Resistance Panasonic
43X3115
Res, Thick Film, 0R91, 5%, 0.5W, 0805; Resistance Panasonic 43X3115
RES, THICK FILM, 0R91, 5%, 0.5W, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R91, 5%, 0.5W, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.91Ohm, 5%, 0805; Resistance Panasonic - 50W2293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.91Ohm, 5%, 0805; Resistance Panasonic
50W2293
Resistor, Thick Film, 0.91Ohm, 5%, 0805; Resistance Panasonic 50W2293
RESISTOR, THICK FILM, 0.91OHM, 5%, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.91OHM, 5%, 0805; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43X3115 50W2293
Product Name Res, Thick Film, 0R91, 5%, 0.5W, 0805; Resistance Panasonic Resistor, Thick Film, 0.91Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details