Panasonic Res, Thick Film, 2R2, 5%, 0.33W, 0805; Resistance Panasonic ERJ-B3BJ2R2V

Description
RES, THICK FILM, 2R2, 5%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 2R2, 5%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 5%, 0.33W, 0805; Resistance Panasonic - 43X3117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.33W, 0805; Resistance Panasonic
43X3117
Res, Thick Film, 2R2, 5%, 0.33W, 0805; Resistance Panasonic 43X3117
RES, THICK FILM, 2R2, 5%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic - 50W2302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic
50W2302
Resistor, Thick Film, 2.2Ohm, 5%, 0805; Resistance Panasonic 50W2302
RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2OHM, 5%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3117
Product Name Res, Thick Film, 2R2, 5%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details