Panasonic Res, Thick Film, 0R82, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR82V

Description
RES, THICK FILM, 0R82, 1%, 0.5W, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R82, 1%, 0.5W, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R82, 1%, 0.5W, 0805; Resistance Panasonic - 32R9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R82, 1%, 0.5W, 0805; Resistance Panasonic
32R9313
Res, Thick Film, 0R82, 1%, 0.5W, 0805; Resistance Panasonic 32R9313
RES, THICK FILM, 0R82, 1%, 0.5W, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R82, 1%, 0.5W, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.82Ohm, 1%, 0805; Resistance Panasonic - 43X3088 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.82Ohm, 1%, 0805; Resistance Panasonic
43X3088
Thick Film Resistor, 0.82Ohm, 1%, 0805; Resistance Panasonic 43X3088
THICK FILM RESISTOR, 0.82OHM, 1%, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.82OHM, 1%, 0805; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9313 43X3088
Product Name Res, Thick Film, 0R82, 1%, 0.5W, 0805; Resistance Panasonic Thick Film Resistor, 0.82Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details