Panasonic Res, Thick Film, 0R75, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR75V

Description
RES, THICK FILM, 0R75, 1%, 0.5W, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 0R75, 1%, 0.5W, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R75, 1%, 0.5W, 0805; Resistance Panasonic - 43X3087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R75, 1%, 0.5W, 0805; Resistance Panasonic
43X3087
Res, Thick Film, 0R75, 1%, 0.5W, 0805; Resistance Panasonic 43X3087
RES, THICK FILM, 0R75, 1%, 0.5W, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R75, 1%, 0.5W, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.75Ohm, 1%, 0805; Resistance Panasonic - 50W2264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.75Ohm, 1%, 0805; Resistance Panasonic
50W2264
Resistor, Thick Film, 0.75Ohm, 1%, 0805; Resistance Panasonic 50W2264
RESISTOR, THICK FILM, 0.75OHM, 1%, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.75OHM, 1%, 0805; Resistance:0.75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43X3087 50W2264
Product Name Res, Thick Film, 0R75, 1%, 0.5W, 0805; Resistance Panasonic Resistor, Thick Film, 0.75Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details