Panasonic Res, Thick Film, 0R68, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR68V

Description
RES, THICK FILM, 0R68, 1%, 0.5W, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R68, 1%, 0.5W, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R68, 1%, 0.5W, 0805; Resistance Panasonic - 32R9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R68, 1%, 0.5W, 0805; Resistance Panasonic
32R9312
Res, Thick Film, 0R68, 1%, 0.5W, 0805; Resistance Panasonic 32R9312
RES, THICK FILM, 0R68, 1%, 0.5W, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R68, 1%, 0.5W, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.68Ohm, 1%, 0805; Resistance Panasonic - 43X3086 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68Ohm, 1%, 0805; Resistance Panasonic
43X3086
Thick Film Resistor, 0.68Ohm, 1%, 0805; Resistance Panasonic 43X3086
THICK FILM RESISTOR, 0.68OHM, 1%, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68OHM, 1%, 0805; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9312 43X3086
Product Name Res, Thick Film, 0R68, 1%, 0.5W, 0805; Resistance Panasonic Thick Film Resistor, 0.68Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers