Panasonic Res, Thick Film, 0R39, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR39V

Description
RES, THICK FILM, 0R39, 1%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R39, 1%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R39, 1%, 0.5W, 0805; Resistance Panasonic - 32R9309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R39, 1%, 0.5W, 0805; Resistance Panasonic
32R9309
Res, Thick Film, 0R39, 1%, 0.5W, 0805; Resistance Panasonic 32R9309
RES, THICK FILM, 0R39, 1%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R39, 1%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.39Ohm, 1%, 0805; Resistance Panasonic - 43X3080 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.39Ohm, 1%, 0805; Resistance Panasonic
43X3080
Thick Film Resistor, 0.39Ohm, 1%, 0805; Resistance Panasonic 43X3080
THICK FILM RESISTOR, 0.39OHM, 1%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.39OHM, 1%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9309 43X3080
Product Name Res, Thick Film, 0R39, 1%, 0.5W, 0805; Resistance Panasonic Thick Film Resistor, 0.39Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details