Panasonic Resistor, Thick Film, 0.3Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BFR30V

Description
RESISTOR, THICK FILM, 0.3OHM, 1%, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.3OHM, 1%, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.3Ohm, 1%, 0805; Resistance Panasonic - 50W2259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.3Ohm, 1%, 0805; Resistance Panasonic
50W2259
Resistor, Thick Film, 0.3Ohm, 1%, 0805; Resistance Panasonic 50W2259
RESISTOR, THICK FILM, 0.3OHM, 1%, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 0.3OHM, 1%, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R3, 1%, 0.5W, 0805; Resistance Panasonic - 43X3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R3, 1%, 0.5W, 0805; Resistance Panasonic
43X3077
Res, Thick Film, 0R3, 1%, 0.5W, 0805; Resistance Panasonic 43X3077
RES, THICK FILM, 0R3, 1%, 0.5W, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R3, 1%, 0.5W, 0805; Resistance:0.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2259 43X3077
Product Name Resistor, Thick Film, 0.3Ohm, 1%, 0805; Resistance Panasonic Res, Thick Film, 0R3, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details