Panasonic Resistor, Thick Film, 0.24Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BFR24V

Description
RESISTOR, THICK FILM, 0.24OHM, 1%, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.24OHM, 1%, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.24Ohm, 1%, 0805; Resistance Panasonic - 50W2258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.24Ohm, 1%, 0805; Resistance Panasonic
50W2258
Resistor, Thick Film, 0.24Ohm, 1%, 0805; Resistance Panasonic 50W2258
RESISTOR, THICK FILM, 0.24OHM, 1%, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.24OHM, 1%, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R24, 1%, 0.5W, 0805; Resistance Panasonic - 43X3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R24, 1%, 0.5W, 0805; Resistance Panasonic
43X3075
Res, Thick Film, 0R24, 1%, 0.5W, 0805; Resistance Panasonic 43X3075
RES, THICK FILM, 0R24, 1%, 0.5W, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R24, 1%, 0.5W, 0805; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2258 43X3075
Product Name Resistor, Thick Film, 0.24Ohm, 1%, 0805; Resistance Panasonic Res, Thick Film, 0R24, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details