Panasonic Resistor, Thick Film, 5.1Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF5R1V

Description
RESISTOR, THICK FILM, 5.1OHM, 1%, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 5.1OHM, 1%, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 5.1Ohm, 1%, 0805; Resistance Panasonic - 50W2274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Ohm, 1%, 0805; Resistance Panasonic
50W2274
Resistor, Thick Film, 5.1Ohm, 1%, 0805; Resistance Panasonic 50W2274
RESISTOR, THICK FILM, 5.1OHM, 1%, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1OHM, 1%, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5R1, 1%, 0.33W, 0805; Resistance Panasonic - 43X3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.33W, 0805; Resistance Panasonic
43X3107
Res, Thick Film, 5R1, 1%, 0.33W, 0805; Resistance Panasonic 43X3107
RES, THICK FILM, 5R1, 1%, 0.33W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.33W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2274
Product Name Resistor, Thick Film, 5.1Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details