Panasonic Res, Thick Film, 4R7, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF4R7V

Description
RES, THICK FILM, 4R7, 1%, 0.33W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R7, 1%, 0.33W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 1%, 0.33W, 0805; Resistance Panasonic - 32R9322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 0.33W, 0805; Resistance Panasonic
32R9322
Res, Thick Film, 4R7, 1%, 0.33W, 0805; Resistance Panasonic 32R9322
RES, THICK FILM, 4R7, 1%, 0.33W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 0.33W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 4.7Ohm, 1%, 0805; Resistance Panasonic - 43X3106 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Ohm, 1%, 0805; Resistance Panasonic
43X3106
Thick Film Resistor, 4.7Ohm, 1%, 0805; Resistance Panasonic 43X3106
THICK FILM RESISTOR, 4.7OHM, 1%, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7OHM, 1%, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9322
Product Name Res, Thick Film, 4R7, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details