Panasonic Resistor, Thick Film, 3.6Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF3R6V

Description
RESISTOR, THICK FILM, 3.6OHM, 1%, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.6OHM, 1%, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.6Ohm, 1%, 0805; Resistance Panasonic - 50W2272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Ohm, 1%, 0805; Resistance Panasonic
50W2272
Resistor, Thick Film, 3.6Ohm, 1%, 0805; Resistance Panasonic 50W2272
RESISTOR, THICK FILM, 3.6OHM, 1%, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6OHM, 1%, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R6, 1%, 0.33W, 0805; Resistance Panasonic - 43X3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R6, 1%, 0.33W, 0805; Resistance Panasonic
43X3103
Res, Thick Film, 3R6, 1%, 0.33W, 0805; Resistance Panasonic 43X3103
RES, THICK FILM, 3R6, 1%, 0.33W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R6, 1%, 0.33W, 0805; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2272
Product Name Resistor, Thick Film, 3.6Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details