Panasonic Res, Thick Film, 3R3, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF3R3V

Description
RES, THICK FILM, 3R3, 1%, 0.33W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 3R3, 1%, 0.33W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R3, 1%, 0.33W, 0805; Resistance Panasonic - 32R9320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.33W, 0805; Resistance Panasonic
32R9320
Res, Thick Film, 3R3, 1%, 0.33W, 0805; Resistance Panasonic 32R9320
RES, THICK FILM, 3R3, 1%, 0.33W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.33W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.3Ohm, 1%, 0805; Resistance Panasonic - 43X3102 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.3Ohm, 1%, 0805; Resistance Panasonic
43X3102
Thick Film Resistor, 3.3Ohm, 1%, 0805; Resistance Panasonic 43X3102
THICK FILM RESISTOR, 3.3OHM, 1%, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.3OHM, 1%, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9320
Product Name Res, Thick Film, 3R3, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details