Panasonic Res, Thick Film, 3R, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF3R0V

Description
RES, THICK FILM, 3R, 1%, 0.33W, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R, 1%, 0.33W, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R, 1%, 0.33W, 0805; Resistance Panasonic - 43X3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 0.33W, 0805; Resistance Panasonic
43X3101
Res, Thick Film, 3R, 1%, 0.33W, 0805; Resistance Panasonic 43X3101
RES, THICK FILM, 3R, 1%, 0.33W, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 0.33W, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3Ohm, 1%, 0805; Resistance Panasonic - 50W2271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3Ohm, 1%, 0805; Resistance Panasonic
50W2271
Resistor, Thick Film, 3Ohm, 1%, 0805; Resistance Panasonic 50W2271
RESISTOR, THICK FILM, 3OHM, 1%, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3OHM, 1%, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3101
Product Name Res, Thick Film, 3R, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers