Panasonic Resistor, Thick Film, 2.4Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF2R4V

Description
RESISTOR, THICK FILM, 2.4OHM, 1%, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.4OHM, 1%, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.4Ohm, 1%, 0805; Resistance Panasonic - 50W2270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Ohm, 1%, 0805; Resistance Panasonic
50W2270
Resistor, Thick Film, 2.4Ohm, 1%, 0805; Resistance Panasonic 50W2270
RESISTOR, THICK FILM, 2.4OHM, 1%, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4OHM, 1%, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R4, 1%, 0.33W, 0805; Resistance Panasonic - 43X3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 1%, 0.33W, 0805; Resistance Panasonic
43X3099
Res, Thick Film, 2R4, 1%, 0.33W, 0805; Resistance Panasonic 43X3099
RES, THICK FILM, 2R4, 1%, 0.33W, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R4, 1%, 0.33W, 0805; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2270
Product Name Resistor, Thick Film, 2.4Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details