Panasonic Res, Thick Film, 2R2, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF2R2V

Description
RES, THICK FILM, 2R2, 1%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 2R2, 1%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, 2.2 Ohm, 1%, 0805 from Panasonic is designed for high power applications, featuring a power rating of 333.3 mW and a voltage rating of 150V. It is compliant with AEC-Q200, making it suitable for automotive electronic circuits, including ECUs and safety systems. The resistor has a wide terminal construction that enhances solder-joint reliability and heat dissipation characteristics. It is RoHS compliant, ensuring it meets environmental standards. The resistor's tolerance is ±1%, which is critical for precision applications. This component is packaged in a 0508 (1220 metric) format, making it compatible with various circuit board designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, 2.2 Ohm, 1%, 0805 from Panasonic is designed for high power applications, featuring a power rating of 333.3 mW and a voltage rating of 150V. It is compliant with AEC-Q200, making it suitable for automotive electronic circuits, including ECUs and safety systems. The resistor has a wide terminal construction that enhances solder-joint reliability and heat dissipation characteristics. It is RoHS compliant, ensuring it meets environmental standards. The resistor's tolerance is ±1%, which is critical for precision applications. This component is packaged in a 0508 (1220 metric) format, making it compatible with various circuit board designs.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 1%, 0.33W, 0805; Resistance Panasonic - 32R9318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.33W, 0805; Resistance Panasonic
32R9318
Res, Thick Film, 2R2, 1%, 0.33W, 0805; Resistance Panasonic 32R9318
RES, THICK FILM, 2R2, 1%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.33W, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.2Ohm, 1%, 0805; Resistance Panasonic - 43X3098 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2Ohm, 1%, 0805; Resistance Panasonic
43X3098
Thick Film Resistor, 2.2Ohm, 1%, 0805; Resistance Panasonic 43X3098
THICK FILM RESISTOR, 2.2OHM, 1%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.2OHM, 1%, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9318
Product Name Res, Thick Film, 2R2, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176231-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms
View Details
3 suppliers